Hotpoint logo

Hotpoint KIA 640 C Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93873
Info modified on:
07 Feb 2025, 09:55:37
Short summary description Hotpoint KIA 640 C Black Built-in Zone induction hob 4 zone(s):

Hotpoint KIA 640 C, Black, Built-in, Zone induction hob, Glass, 4 zone(s), 4 zone(s)

Long summary description Hotpoint KIA 640 C Black Built-in Zone induction hob 4 zone(s):

Hotpoint KIA 640 C. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Top front. Width: 22.8" (580 mm), Depth: 20.1" (510 mm), Height: 2.05" (52 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.