Hotpoint logo

Hotpoint IHFC 3B+26 X dishwasher Freestanding 14 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77554
Info modified on:
27 May 2024, 13:32:47
Short summary description Hotpoint IHFC 3B+26 X dishwasher Freestanding 14 place settings:

Hotpoint IHFC 3B+26 X, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, Buttons, 50.4" (1.28 m)

Long summary description Hotpoint IHFC 3B+26 X dishwasher Freestanding 14 place settings:

Hotpoint IHFC 3B+26 X. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: Stainless steel. Number of place settings: 14 place settings, Noise level: 46 dB, Dishwashing programs: Auto, Eco, Intensive. Water consumption per cycle: 9 L, Energy consumption per cycle: 0.9 kWh, AC input voltage: 220 - 240 V. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Package width: 24.6" (625 mm), Package depth: 26.6" (675 mm), Package height: 35.8" (910 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.