Hotpoint logo

Hotpoint FZFM151P freezer Upright freezer Freestanding 175 L White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22751
Info modified on:
27 May 2024, 11:51:05
Short summary description Hotpoint FZFM151P freezer Upright freezer Freestanding 175 L White:

Hotpoint FZFM151P, 175 L, 11 kg/24h, SN-T, 42 dB, No Frost system, White

Long summary description Hotpoint FZFM151P freezer Upright freezer Freestanding 175 L White:

Hotpoint FZFM151P. Freezer net capacity: 175 L, Climate class: SN-T, Freezing capacity: 11 kg/24h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 254 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.