Hotpoint logo

Hotpoint FT 850.1 AV/HA 56 L 2800 W White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30916
Info modified on:
29 Nov 2024, 15:42:30
Short summary description Hotpoint FT 850.1 AV/HA 56 L 2800 W White:

Hotpoint FT 850.1 AV/HA, Electric, 56 L, 2800 W, 56 L, 2800 W, 0 - 240 °C

Long summary description Hotpoint FT 850.1 AV/HA 56 L 2800 W White:

Hotpoint FT 850.1 AV/HA. Oven type: Electric, Total oven(s) interior capacity: 56 L, Total oven power: 2800 W. Product color: White, Control type: Rotary, Control position: Front. Timer type: Mechanical. AC input voltage: 230 V, AC input frequency: 50 Hz. Bread & dough making programs: Pizza dough

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.