Hotpoint logo

Hotpoint FT 850.1 (AN) /HA 56 L Anthracite

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93603
Info modified on:
29 Nov 2024, 15:42:29
Short summary description Hotpoint FT 850.1 (AN) /HA 56 L Anthracite:

Hotpoint FT 850.1 (AN) /HA, Electric, 56 L, 2250 W, Anthracite, Rotary, 2800 W

Long summary description Hotpoint FT 850.1 (AN) /HA 56 L Anthracite:

Hotpoint FT 850.1 (AN) /HA. Oven type: Electric, Total oven(s) interior capacity: 56 L, Grill power: 2250 W. Product color: Anthracite, Control type: Rotary. Power consumption (typical): 2800 W, AC input voltage: 230 V. Width: 23.4" (595 mm), Depth: 21.5" (545 mm), Height: 23.4" (595 mm). Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.