Hotpoint logo

Hotpoint FB 52 C.2 IX/HA 56 L

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65633
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hotpoint FB 52 C.2 IX/HA 56 L:

Hotpoint FB 52 C.2 IX/HA, 56 L, 23.4" (595 mm), 21.5" (545 mm), 23.4" (595 mm)

Long summary description Hotpoint FB 52 C.2 IX/HA 56 L:

Hotpoint FB 52 C.2 IX/HA. Total oven(s) interior capacity: 56 L. Width: 23.4" (595 mm), Depth: 21.5" (545 mm), Height: 23.4" (595 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.