Hotpoint logo

Hotpoint FI7 861 SH IX HA 73 L 3650 W Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35595
Info modified on:
29 Nov 2024, 15:42:54
Short summary description Hotpoint FI7 861 SH IX HA 73 L 3650 W Stainless steel:

Hotpoint FI7 861 SH IX HA, Medium, Electric, 73 L, 3650 W, 73 L, Built-in

Long summary description Hotpoint FI7 861 SH IX HA 73 L 3650 W Stainless steel:

Hotpoint FI7 861 SH IX HA. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Rotary, Touch. Energy consumption (conventional): 0.91 kWh, Energy consumption (forced convection): 0.7 kWh, Current: 16 A. Lamp type: Halogen, Bulb power: 40 W. Width: 23.4" (595 mm), Depth: 22.2" (564 mm), Height: 23.4" (595 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.