Hotpoint logo

Hotpoint ENXTM 18221 F fridge-freezer Freestanding 423 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113054
Info modified on:
27 May 2024, 12:05:46
Short summary description Hotpoint ENXTM 18221 F fridge-freezer Freestanding 423 L Stainless steel:

Hotpoint ENXTM 18221 F, 423 L, No Frost (fridge), SN-T, 40 dB, 2 kg/24h, Stainless steel

Long summary description Hotpoint ENXTM 18221 F fridge-freezer Freestanding 423 L Stainless steel:

Hotpoint ENXTM 18221 F. Total net capacity: 423 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 322 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 101 L, Freezing capacity: 2 kg/24h, No Frost (freezer). Annual energy consumption: 377 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.