Hotpoint logo

Hotpoint DHS53CXS oven 116 L Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19054
Info modified on:
29 Nov 2024, 15:42:37
Short summary description Hotpoint DHS53CXS oven 116 L Stainless steel:

Hotpoint DHS53CXS, Large, Electric, 116 L, 74 L, Catalytic, 42 L

Long summary description Hotpoint DHS53CXS oven 116 L Stainless steel:

Hotpoint DHS53CXS. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 116 L. Oven 2 net capacity: 42 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Buttons, Rotary. Timer type: Digital. Energy consumption (conventional): 0.78 kWh, Energy consumption (forced convection): 0.92 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.