Hotpoint logo

Hotpoint CH60GCIK cooker Freestanding cooker Natural gas Gas Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43445
Info modified on:
29 Nov 2024, 16:41:37
Short summary description Hotpoint CH60GCIK cooker Freestanding cooker Natural gas Gas Black:

Hotpoint CH60GCIK, Freestanding cooker, Black, Buttons, Rotary, Front, Electronic, Gas

Long summary description Hotpoint CH60GCIK cooker Freestanding cooker Natural gas Gas Black:

Hotpoint CH60GCIK. Product type: Freestanding cooker, Product color: Black, Control type: Buttons, Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven size: Large, Oven power source: Natural gas, Oven net capacity: 77 L. Oven 2 gross capacity: 32 L. Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.