Hotpoint logo

Hotpoint CDE 129 washer dryer Built-in Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107426
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hotpoint CDE 129 washer dryer Built-in Front-load White:

Hotpoint CDE 129, Front-load, Built-in, White, Left, Buttons, Rotary, Stainless steel

Long summary description Hotpoint CDE 129 washer dryer Built-in Front-load White:

Hotpoint CDE 129. Loading type: Front-load, Appliance placement: Built-in, Product color: White. Maximum spin speed: 1200 RPM, Delay start (max): 9 h, Minimum spin speed: 600 RPM. Energy consumption washing per cycle: 0.85 kWh. Depth: 21.1" (537 mm), Width: 23.4" (595 mm), Height: 35.4" (900 mm). Washing class: A, Annual energy consumption washing: 190 kWh, Annual water consumption washing: 10400 L

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.