Hotpoint BHWM129/2, Front-load, 15.4 lbs (7 kg), B, 65 dB, 1200 RPM, 187 kWh
Hotpoint BHWM129/2. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 65 dB, Noise level (wash): 42 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 187 kWh, Annual water consumption washing: 10038 L. Product color: White. Width: 23.4" (595 mm), Depth: 19.7" (500 mm), Height: 32.3" (820 mm)