Hotpoint logo

Hotpoint AWM 108 washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30648
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hotpoint AWM 108 washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White:

Hotpoint AWM 108, Front-load, 15.4 lbs (7 kg), C, 76 dB, 1000 RPM, 227 kWh

Long summary description Hotpoint AWM 108 washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White:

Hotpoint AWM 108. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: C, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 227 kWh, Annual water consumption washing: 9460 L. Product color: White. Width: 23.4" (595 mm), Depth: 21.7" (550 mm), Height: 32.3" (820 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.