Hotpoint ARXXL 125 (EU).R, Front-load, 15.4 lbs (7 kg), B, 1200 RPM, White
Hotpoint ARXXL 125 (EU).R. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product color: White. Width: 23.4" (595 mm), Depth: 21.1" (535 mm), Height: 33.5" (850 mm)