Hotpoint logo

Hotpoint ARXL 105 washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85923
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hotpoint ARXL 105 washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Hotpoint ARXL 105, Front-load, 13.2 lbs (6 kg), C, 1000 RPM, White

Long summary description Hotpoint ARXL 105 washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Hotpoint ARXL 105. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product color: White. Width: 23.4" (595 mm), Depth: 20.7" (525 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.