Hotpoint logo

Hotpoint AQD970F 69 washer dryer Freestanding Front-load Silver, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70930
Info modified on:
27 May 2024, 12:07:16
Short summary description Hotpoint AQD970F 69 washer dryer Freestanding Front-load Silver, White:

Hotpoint AQD970F 69, Front-load, Freestanding, Silver, White, Right, LCD, 71 L

Long summary description Hotpoint AQD970F 69 washer dryer Freestanding Front-load Silver, White:

Hotpoint AQD970F 69. Loading type: Front-load, Appliance placement: Freestanding, Product color: Silver, White. Drying capacity: 15.4 lbs (7 kg), Maximum spin speed: 1600 RPM, Washing capacity: 19.8 lbs (9 kg). Water consumption washing & drying per cycle: 108 L, Energy consumption washing per cycle: 1.83 kWh, Energy consumption washing & drying per cycle: 6.12 kWh. Depth: 24.3" (616 mm), Width: 23.4" (595 mm), Height: 33.5" (850 mm). Washing class: A, Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.