Hotpoint logo

Hotpoint Aqualtis AQ8L 092 U (EU) washing machine Front-load 17.6 lbs (8 kg) 1000 RPM White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79194
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint Aqualtis AQ8L 092 U (EU) washing machine Front-load 17.6 lbs (8 kg) 1000 RPM White:

Hotpoint Aqualtis AQ8L 092 U (EU), Front-load, 17.6 lbs (8 kg), C, 1000 RPM, White

Long summary description Hotpoint Aqualtis AQ8L 092 U (EU) washing machine Front-load 17.6 lbs (8 kg) 1000 RPM White:

Hotpoint Aqualtis AQ8L 092 U (EU). Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: C, Maximum spin speed: 1000 RPM. Product color: White. Width: 23.4" (595 mm), Depth: 24.3" (616 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.