Hotpoint AQ83F 29 IT, Front-load, 17.6 lbs (8 kg), B, 83 dB, 1200 RPM, 196 kWh
Hotpoint AQ83F 29 IT. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 83 dB, Noise level (wash): 51 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 11660 L. Product color: Silver, White. Width: 23.4" (595 mm), Depth: 21.7" (551 mm), Height: 33.5" (850 mm)