Hotpoint logo

Hotpoint AQ113D697 washing machine Front-load 24.3 lbs (11 kg) 1600 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111628
Info modified on:
06 Dec 2021, 12:35:47
Short summary description Hotpoint AQ113D697 washing machine Front-load 24.3 lbs (11 kg) 1600 RPM White:

Hotpoint AQ113D697, Front-load, 24.3 lbs (11 kg), 1600 RPM, White

Long summary description Hotpoint AQ113D697 washing machine Front-load 24.3 lbs (11 kg) 1600 RPM White:

Hotpoint AQ113D697. Loading type: Front-load. Drum capacity: 24.3 lbs (11 kg), Maximum spin speed: 1600 RPM. Product color: White. Width: 25.4" (645 mm), Depth: 23.4" (595 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.