Hotpoint logo

Hotpoint A-MW12-PX air conditioner

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92044
Info modified on:
17 May 2018, 21:17:32
Short summary description Hotpoint A-MW12-PX air conditioner:

Hotpoint A-MW12-PX, Cooling, Dehumidifying, Heating, 3440 W, 3780 W, 11751 BTU/h, 12914 BTU/h, Rotary

Long summary description Hotpoint A-MW12-PX air conditioner:

Hotpoint A-MW12-PX. Air conditioner functions: Cooling, Dehumidifying, Heating, Cooling capacity in watts (max): 3440 W, Heating capacity in watts (max): 3780 W. Power consumption (cooling) (max): 1070 W, Power consumption (heating) (max): 1040 W, Energy efficiency class: A. Indoor unit noise level (high speed): 39 dB, Indoor unit weight: 17.6 lbs (8 kg), Indoor unit dimensions (WxDxH): 30.4 x 7.56 x 9.84" (772 x 192 x 250 mm). Outdoor unit noise level: 54 dB, Outdoor unit weight: 59.5 lbs (27 kg), Outdoor unit dimensions (WxDxH): 28.1 x 9.45 x 19" (715 x 240 x 482 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.