Hotpoint logo

Hotpoint NDBE 9635 W UK washer dryer Freestanding Front-load White D

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10702
Info modified on:
19 May 2025, 06:45:11
Short summary description Hotpoint NDBE 9635 W UK washer dryer Freestanding Front-load White D:

Hotpoint NDBE 9635 W UK, Front-load, Freestanding, White, Left, White, Buttons, Rotary

Long summary description Hotpoint NDBE 9635 W UK washer dryer Freestanding Front-load White D:

Hotpoint NDBE 9635 W UK. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 13.2 lbs (6 kg), Maximum spin speed: 1400 RPM, Spin-drying class: B. Cord length: 47.2" (1.2 m). Energy efficiency class (washing): B, Energy efficiency class (washing & drying): D, Water consumption washing per cycle: 50 L. Country of origin: Italy

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.