Hotpoint SH6 1Q XRD, 322 L, SN-T, 38 dB, F, Stainless steel
Hotpoint SH6 1Q XRD. Fridge net capacity: 322 L, Climate class: SN-T, Noise level: 38 dB. Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Lamp type: LED. Door hinge: Right. Annual energy consumption: 141 kWh, Energy efficiency class: F. Weight: 127.9 lbs (58 kg). Product color: Stainless steel