Hotpoint logo

Hotpoint NSWR 963C GK UK N washing machine Front-load 19.8 lbs (9 kg) 1551 RPM Graphite

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7811
Info modified on:
26 May 2025, 14:01:59
Short summary description Hotpoint NSWR 963C GK UK N washing machine Front-load 19.8 lbs (9 kg) 1551 RPM Graphite:

Hotpoint NSWR 963C GK UK N, Front-load, 19.8 lbs (9 kg), A, 85 dB, 1551 RPM, D

Long summary description Hotpoint NSWR 963C GK UK N washing machine Front-load 19.8 lbs (9 kg) 1551 RPM Graphite:

Hotpoint NSWR 963C GK UK N. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: A, Noise level (spin): 85 dB, Maximum spin speed: 1551 RPM. Product color: Graphite. Width: 23.4" (595 mm), Depth: 23.8" (605 mm), Height: 33.5" (850 mm). Energy efficiency class: D

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.