Hotpoint logo

Hotpoint BI WMHG 91484 EU washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44569
Info modified on:
02 Jun 2025, 06:43:07
Short summary description Hotpoint BI WMHG 91484 EU washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White:

Hotpoint BI WMHG 91484 EU, Front-load, 19.8 lbs (9 kg), B, 70 dB, 1400 RPM, C

Long summary description Hotpoint BI WMHG 91484 EU washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White:

Hotpoint BI WMHG 91484 EU. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: B, Noise level (spin): 70 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 23.4" (595 mm), Depth: 21.5" (545 mm), Height: 32.1" (815 mm). Energy efficiency class: C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.