Hotpoint logo

Hotpoint HS 5160C NE Black Built-in 59 cm Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35208
Info modified on:
30 Sept 2024, 12:16:52
Short summary description Hotpoint HS 5160C NE Black Built-in 59 cm Zone induction hob 4 zone(s):

Hotpoint HS 5160C NE, Black, Built-in, 59 cm, Zone induction hob, Glass-ceramic, 4 zone(s)

Long summary description Hotpoint HS 5160C NE Black Built-in 59 cm Zone induction hob 4 zone(s):

Hotpoint HS 5160C NE. Product color: Black, Appliance placement: Built-in, Hob width size: 59 cm. Control type: Touch, Control position: Front, Display type: Analog. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Current: 31.3 A. Width: 23.2" (590 mm), Depth: 20.1" (510 mm), Height: 2.13" (54 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.