Hotpoint logo

Hotpoint HIO 3O32 WG C Fully built-in 14 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46574
Info modified on:
20 Feb 2025, 09:42:07
Short summary description Hotpoint HIO 3O32 WG C Fully built-in 14 place settings:

Hotpoint HIO 3O32 WG C, Fully built-in, Full size (60 cm), Stainless steel, Buttons, LCD, 50.4" (1.28 m)

Long summary description Hotpoint HIO 3O32 WG C Fully built-in 14 place settings:

Hotpoint HIO 3O32 WG C. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: Stainless steel. Number of place settings: 14 place settings, Noise level: 42 dB, Dishwashing programs: Intensive, Pre-wash, Soak. Water consumption per cycle: 9.5 L, Energy efficiency scale: A+++ to D, Energy consumption per cycle: 0.833 kWh. Width: 23.5" (598 mm), Depth: 21.9" (555 mm), Height: 32.3" (820 mm). Package weight: 82.7 lbs (37.5 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.