Hotpoint logo

Hotpoint RSPD 724 JD IT washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26374
Info modified on:
03 Feb 2025, 22:46:44
Short summary description Hotpoint RSPD 724 JD IT washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Hotpoint RSPD 724 JD IT, Front-load, 15.4 lbs (7 kg), B, 74 dB, 1200 RPM, 157 kWh

Long summary description Hotpoint RSPD 724 JD IT washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Hotpoint RSPD 724 JD IT. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 157 kWh, Annual water consumption washing: 10700 L. Product color: White. Width: 23.4" (595 mm), Depth: 17.1" (435 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.