Hotpoint logo

Hotpoint RSG 923 EU washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54397
Info modified on:
16 May 2025, 12:25:04
Short summary description Hotpoint RSG 923 EU washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White:

Hotpoint RSG 923 EU, Front-load, 19.8 lbs (9 kg), B, 81 dB, 1200 RPM, 217 kWh

Long summary description Hotpoint RSG 923 EU washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White:

Hotpoint RSG 923 EU. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: B, Noise level (spin): 81 dB, Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 217 kWh, Annual water consumption washing: 11690 L. Product color: White. Width: 23.4" (595 mm), Depth: 23.8" (605 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.