Hotpoint LSTB 4B01 EU, Fully built-in, Slimline (45 cm), Silver, Buttons, 50.4" (1.28 m), 10 place settings
Hotpoint LSTB 4B01 EU. Appliance placement: Fully built-in, Product size: Slimline (45 cm), Control panel color: Silver. Number of place settings: 10 place settings, Noise level: 51 dB, Dishwashing programs: Eco. Water consumption per cycle: 12 L, Energy consumption per cycle: 0.83 kWh, Connected load: 1900 W. Width: 17.5" (445 mm), Depth: 21.9" (555 mm), Height: 32.3" (820 mm). Package weight: 73.9 lbs (33.5 kg)