Hotpoint logo

Hotpoint WMSD 723B EU.L washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34069
Info modified on:
23 May 2025, 15:42:49
Short summary description Hotpoint WMSD 723B EU.L washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Hotpoint WMSD 723B EU.L, Front-load, 15.4 lbs (7 kg), B, 74 dB, 1200 RPM, 173 kWh

Long summary description Hotpoint WMSD 723B EU.L washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Hotpoint WMSD 723B EU.L. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 10670 L. Product color: White. Width: 23.4" (595 mm), Depth: 17.1" (435 mm), Height: 33.5" (850 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.