Hotpoint logo

Hotpoint TQG 752 W/HA(ICE) Gray Built-in Gas 5 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38451
Info modified on:
12 Mar 2025, 13:33:12
Short summary description Hotpoint TQG 752 W/HA(ICE) Gray Built-in Gas 5 zone(s):

Hotpoint TQG 752 W/HA(ICE), Gray, Built-in, Gas, 5 zone(s), 5 zone(s), Simmer

Long summary description Hotpoint TQG 752 W/HA(ICE) Gray Built-in Gas 5 zone(s):

Hotpoint TQG 752 W/HA(ICE). Product color: Gray, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1000 W, Regular cooking zone: 1650 W, Large cooking zone: 2600 W. Control type: Rotary, Control position: Top front. Connected load (gas): 10400 W. Width: 29.5" (750 mm), Depth: 20.1" (510 mm), Height: 1.69" (43 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.