Hotpoint logo

Hotpoint ENXTYH 19322 FWL Freestanding 454 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115308
Info modified on:
03 Feb 2025, 07:43:20
Short summary description Hotpoint ENXTYH 19322 FWL Freestanding 454 L Stainless steel:

Hotpoint ENXTYH 19322 FWL, 454 L, No Frost (fridge), SN-T, 5 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Hotpoint ENXTYH 19322 FWL Freestanding 454 L Stainless steel:

Hotpoint ENXTYH 19322 FWL. Total net capacity: 454 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 351 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 103 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 306 kWh. Product color: Stainless steel

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.