Hotpoint logo

Hotpoint H5T 811I MX H Freestanding 338 L F Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10500
Info modified on:
04 Mar 2025, 15:33:31
Short summary description Hotpoint H5T 811I MX H Freestanding 338 L F Stainless steel:

Hotpoint H5T 811I MX H, 338 L, SN-T, 40 dB, 10 kg/24h, F, Stainless steel

Long summary description Hotpoint H5T 811I MX H Freestanding 338 L F Stainless steel:

Hotpoint H5T 811I MX H. Total net capacity: 338 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 234 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 104 L, Freezing capacity: 10 kg/24h. Energy efficiency class: F, Annual energy consumption: 317 kWh. Product color: Stainless steel

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.