Hotpoint logo

Hotpoint BTS 1622/HA 1 fridge Built-in 144 L F Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91092
Info modified on:
27 Jan 2025, 07:42:54
Short summary description Hotpoint BTS 1622/HA 1 fridge Built-in 144 L F Stainless steel:

Hotpoint BTS 1622/HA 1, 144 L, SN-T, 37 dB, F, Stainless steel

Long summary description Hotpoint BTS 1622/HA 1 fridge Built-in 144 L F Stainless steel:

Hotpoint BTS 1622/HA 1. Fridge net capacity: 144 L, Climate class: SN-T, Noise level: 37 dB. Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1, Door hinge: Right. Annual energy consumption: 117 kWh, Energy efficiency class: F. Weight: 70.5 lbs (32 kg). Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.