Hotpoint logo

Hotpoint LFF 8M121 CX EU Freestanding 14 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30494
Info modified on:
27 May 2024, 11:58:59
Short summary description Hotpoint LFF 8M121 CX EU Freestanding 14 place settings:

Hotpoint LFF 8M121 CX EU, Freestanding, Stainless steel, Stainless steel, Buttons, LCD, 14 place settings

Long summary description Hotpoint LFF 8M121 CX EU Freestanding 14 place settings:

Hotpoint LFF 8M121 CX EU. Appliance placement: Freestanding, Door color: Stainless steel, Control panel color: Stainless steel. Number of place settings: 14 place settings, Noise level: 41 dB, Dishwashing programs: Auto, Glass/Delicate, Eco, Intensive, Normal, Quick. Water consumption per cycle: 9 L, Energy consumption per cycle: 0.93 kWh, Connected load: 1900 W. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Drying class: A, Annual energy consumption: 265 kWh, Annual water consumption: 2520 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.