Hotpoint logo

Hotpoint AQ93F 297 EU washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62228
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hotpoint AQ93F 297 EU washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White:

Hotpoint AQ93F 297 EU, Front-load, 19.8 lbs (9 kg), B, 74 dB, 1200 RPM, 199 kWh

Long summary description Hotpoint AQ93F 297 EU washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White:

Hotpoint AQ93F 297 EU. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 199 kWh, Annual water consumption washing: 12509 L. Product color: White. Width: 23.4" (595 mm), Depth: 24.3" (616 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.