Hotpoint Quadrio 4D SB/HA, Freestanding, Black, SN-ST, 438 L, 300 L, 8 kg/24h
Hotpoint Quadrio 4D SB/HA. Appliance placement: Freestanding, Product color: Black. Climate class: SN-ST, Total gross capacity: 438 L. Fridge gross capacity: 300 L. Freezing capacity: 8 kg/24h, Storage time during power failure: 12 h, Freezer gross capacity: 138 L. Width: 27.6" (700 mm), Depth: 29.1" (740 mm), Height: 74.8" (1900 mm)