Hotpoint logo

Hotpoint 4D AAB/HA side-by-side refrigerator Freestanding 389 L Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15959
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint 4D AAB/HA side-by-side refrigerator Freestanding 389 L Black:

Hotpoint 4D AAB/HA, Freestanding, Black, LED, 389 L, SN-T, 410 L

Long summary description Hotpoint 4D AAB/HA side-by-side refrigerator Freestanding 389 L Black:

Hotpoint 4D AAB/HA. Appliance placement: Freestanding, Product color: Black, Built-in display: LED. Total net capacity: 389 L, Climate class: SN-T, Total gross capacity: 410 L. Fridge net capacity: 295 L, Fridge gross capacity: 300 L. Freezer net capacity: 94 L, Freezer position: Bottom-placed, Freezing capacity: 8 kg/24h. Annual energy consumption: 336 kWh, Energy usage: 0.92 kWh/24h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.