Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 25194830 data-sheets &
28648 brands
– register (free)
Decorative Ribbons & Trim
HOTEX 158366-380 decorative ribbon/trim 1 pc(s) 118.1" (3 m)
HOTEX 158366-380 decorative ribbon/trim 1 pc(s) 118.1" (3 m)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
HOTEX
Product name:
158366-380
Article code:
158366-380
Category:
Decorative Ribbons & Trim
Icecat Product ID:
96530053
Data-sheet quality:
created/standardized by Icecat
Product views:
313
Info modified on:
04 Jan 2022, 13:41:23
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE