location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hot Wheels V6697 toy vehicle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hot Wheels Check ‘Hot Wheels’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50 Car Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V6697 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0027084991819 show
Category:
Toy cars, planes etc.
Toy Vehicles Check ‘Hot Wheels’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hot Wheels: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 17:25:56
The date of the most recent change of the data-sheet in Icecat's system
CE Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hot Wheels V6697 toy vehicle
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hit the turbo boost on a Hot Wheels collection with this set of 50 Hot Wheels toy cars, trucks and vans.
  • - Each vehicle in the pack is 1:64 scale and features the eye-catching decos and authentic details that Hot Wheels fans and car aficionados love.
  • - Multiple 50-pack mixes are released throughout the year with a surprise variety of toy cars, trucks or rescue vehicles in each. Styles may vary.
  • - The set comes in a branded box for cool storage, and each vehicle is individually wrapped in its own packaging to enhance collectability.
  • - Hot Wheels cars make a great gift for collectors and kids 3 years old and older.
Long product name Hot Wheels V6697 toy vehicle :
The short editorial description of Hot Wheels V6697 toy vehicle

V6697
More>>>
Hot Wheels V6697 toy vehicle:
The official marketing text of Hot Wheels V6697 toy vehicle as supplied by the manufacturer

Race into an instant collection with this massive pack of Hot Wheels cars -- there are 50 vehicles together! Collectors and car enthusiasts alike appreciate these 1:64 scale vehicles, and kids will want to join in the revved-up fun. The set of 50 Hot Wheels vehicles includes old and new models with classic decos and hot designs. Each vehicle is packaged individually so they can be handed out for any occasion or kept as an entire collection. Packed in a Hot Wheels branded box, the 50-vehicle pack makes an impressive gift for collectors and kids 3 years old and up. Each pack sold separately, subject to availability. Colours and decorations may vary.

Short summary description Hot Wheels V6697 toy vehicle:
This short summary of the Hot Wheels V6697 toy vehicle data-sheet is auto-generated and uses the product title and the first six key specs.

Hot Wheels V6697, Vehicle set, 3 yr(s), Metal, Plastic, Multicolor

Long summary description Hot Wheels V6697 toy vehicle:
This is an auto-generated long summary of Hot Wheels V6697 toy vehicle based on the first three specs of the first five spec groups.

Hot Wheels V6697. Product type: Vehicle set, Recommended age (min): 3 yr(s), Material: Metal, Plastic, Product color: Multicolor

Trailblazers
Trailblazers

Hot Wheels® have been a favorite miniature vehicle for push-around, collecting and racing play for more than 45 years. Wildly popular with both kids and collectors, the brand continues to blaze new trails and respond to innovative trends.

Exciting Kids and Companion Play
Exciting Kids and Companion Play

Kids will have hours of push around and racing fun with these colorful, cool wheels. Share them with friends for even more track, stunts, competition and collaborative excitement! See which car gets the most speed and which handles curves like the pros.

Whats in the Box?
Whats in the Box?

One of the biggest Hot Wheels® packs available with a total of 50 cars!
The vehicles in the collection feature realistic details and authentic decos.
The sleek branded Hot Wheels® box is perfect for gifting.
Cars are individually packaged so they can be shared for any occasion or kept as one collection.

Features
Product type *
Vehicle set
Product color *
Multicolor
Material *
Metal, Plastic
Recommended age (min) *
3 yr(s)
Scale
1:64
Preassembled
Yes
Country of origin
Malaysia
Certification
CE, WEEE
Power
Batteries required
No
Learning & training skills
Learning & training skills
Fine motor skills training, Gross motor skills training, Colours learning
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Width
3.15" (80 mm)
Depth
5.81" (147.6 mm)
Height
1.92" (48.7 mm)
Weight
14.6 lbs (6.6 kg)
Packaging data
Package width
14.8" (377 mm)
Package depth
4.88" (124 mm)
Package height
7.95" (202 mm)
Package weight
1.76 oz (50 g)
Package volume
9443.096 cm³
Package type
Closed box
Quantity per pack
50 pc(s)
Packaging content
Batteries included
No
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
10027084991816
Number of cartons per pallet
70 pc(s)
Master (outer) case width
8.46" (215 mm)
Master (outer) case length
15" (380 mm)
Master (outer) case height
10.3" (261 mm)
Master (outer) case weight
13.4 lbs (6.06 kg)
Master (outer) case volume
21600 cm³
Quantity per master (outer) case
2 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet layer
140 pc(s)
Quantity per intermodal container (20ft)
2443 pc(s)
Quantity per intermodal container (40ft)
5258 pc(s)
Products per intermodal container (48ft)
7436 pc(s)
Products per intermodal container (53ft)
7967 pc(s)
Other features
Recommended age (min)
36 month(s)
Recommended age (max)
120 month(s)
Year
2022
Technical details
Stacking number for pallet
55 pc(s)
Supplier features
Assembly required
No
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)