location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hot Wheels Action DTN42 toy vehicle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hot Wheels Check ‘Hot Wheels’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Action
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HOT WHEELS CRISS CROSS CRASH TRACK SET
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTN42 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887961361094 show
Category:
Toy cars, planes etc.
Toy Vehicles Check ‘Hot Wheels’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hot Wheels: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 13:45:41
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hot Wheels Action DTN42 toy vehicle
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rev up your child's curiosity and problem-solving skills with this super-fun set!
  • - Crank up the competition with challenging intersections, hairpin turns, motorized boosters, and a huge crash zone!
  • - Car feeder ramp fuels exciting storytelling moments and continuous racing action.
  • - Set features plenty of parking spaces for easy, convenient storage.
  • - Includes one Hot Wheels vehicle for racing adventures right out of the box!
Long product name Hot Wheels Action DTN42 toy vehicle :
The short editorial description of Hot Wheels Action DTN42 toy vehicle

HOT WHEELS CRISS CROSS CRASH TRACK SET
More>>>
Hot Wheels Action DTN42 toy vehicle:
The official marketing text of Hot Wheels Action DTN42 toy vehicle as supplied by the manufacturer

Crank up the competition with four intersecting crash zones and a car feeder ramp for challenging, high-octane action! Racers can line up their Hot Wheels cars and let 'em rip for near misses or total wipeouts. Drive kids' creativity and experimentation with more than 16 feet of track with hairpin turns, motorized boosters, and a giant crash zone. Crash-and-bash thrills unleash storytelling excitement and unlock imaginative play. The set includes parking spaces for additional storage and safeguards over crash zones. Comes with one Hot Wheels vehicle. Not for use with some Hot Wheels vehicles.

Short summary description Hot Wheels Action DTN42 toy vehicle:
This short summary of the Hot Wheels Action DTN42 toy vehicle data-sheet is auto-generated and uses the product title and the first six key specs.

Hot Wheels Action DTN42, Vehicle & track set, 5 yr(s), D, Plastic, Multicolor, Blue

Long summary description Hot Wheels Action DTN42 toy vehicle:
This is an auto-generated long summary of Hot Wheels Action DTN42 toy vehicle based on the first three specs of the first five spec groups.

Hot Wheels Action DTN42. Product type: Vehicle & track set, Recommended age (min): 5 yr(s). Battery type: D, Number of batteries supported: 4. Material: Plastic, Product color: Multicolor, Blue

Features
Product type *
Vehicle & track set
Product color *
Multicolor, Blue
Material *
Plastic
Recommended age (min) *
5 yr(s)
Suggested gender *
Boy/Girl
Brand compatibility
Hot Wheels
Country of origin
Vietnam
Power
Number of batteries supported
4
Battery type
D
Batteries required
Yes
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Width
29.1" (740 mm)
Depth
29.1" (740 mm)
Height
7.87" (200 mm)
Packaging data
Package width
24" (609.6 mm)
Package depth
2.75" (69.9 mm)
Package height
15" (381 mm)
Package weight
29.6 oz (840 g)
Package volume
16223.1934 cm³
Package type
Window box
Packaging content
Batteries included
No
Number of vehicles included
1
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
10887961361091
Logistics data
Number of cartons per pallet layer
72 pc(s)
Number of cartons per pallet
72 pc(s)
Master (outer) case width
9.06" (230.2 mm)
Master (outer) case length
24.6" (625.5 mm)
Master (outer) case height
15.5" (393.7 mm)
Master (outer) case weight
7.54 lbs (3.42 kg)
Master (outer) case volume
19400 cm³
Master (outer) case GTIN (EAN/UPC)
887961361094
Quantity per master (outer) case
3 pc(s)
Number of layers per pallet
3 pc(s)
Quantity per pallet layer
72 pc(s)
Quantity per pallet
72 pc(s)
Quantity per intermodal container (20ft)
1379 pc(s)
Quantity per intermodal container (40ft)
2967 pc(s)
Products per intermodal container (48ft)
4196 pc(s)
Products per intermodal container (53ft)
4496 pc(s)
Other features
Recommended age (min)
60 month(s)
Recommended age (max)
120 month(s)
Year
2022
Sustainability
Sustainability certificates
CE
Technical details
Stacking number for pallet
55 pc(s)
Supplier features
Assembly required
Yes
Languages support
Multi
Brand Image Article code product Stock Price from
Hot Wheels V6697 toy vehicle Hot Wheels V6697 toy vehicle
(show image)
V6697 50 Car Pack
Country Distributor
Deutschland 1 distributor(s)