Hoover logo

Hoover WDYN 9646 PG washer dryer Freestanding Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109877
Info modified on:
27 May 2024, 12:06:38
Short summary description Hoover WDYN 9646 PG washer dryer Freestanding Front-load White:

Hoover WDYN 9646 PG, Front-load, Freestanding, White, Left, Rotary, LCD

Long summary description Hoover WDYN 9646 PG washer dryer Freestanding Front-load White:

Hoover WDYN 9646 PG. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 13.2 lbs (6 kg), Maximum spin speed: 1400 RPM, Spin-drying class: A. Cord length: 63" (1.6 m). Water consumption washing & drying per cycle: 130 L, Energy consumption washing per cycle: 1.53 kWh, Energy consumption washing & drying per cycle: 6.12 kWh. Depth: 23.6" (600 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.