Hoover logo

Hoover VHD 146 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50137
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hoover VHD 146 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Hoover VHD 146, Front-load, 13.2 lbs (6 kg), A, 1400 RPM, 204 kWh, 9000 L

Long summary description Hoover VHD 146 washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Hoover VHD 146. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: A. Washing class: A. Maximum spin speed: 1400 RPM. Annual energy consumption washing: 204 kWh, Annual water consumption washing: 9000 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.3" (540 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.