Hoover VHC 680 BX, Freestanding, Front-load, Condensation, White, Left, LED
Hoover VHC 680 BX. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 17.6 lbs (8 kg), Drying programs: Wool, Quick. Delay start (max): 9 h. Energy efficiency class: B, Heat source: Electric. Depth: 23.6" (600 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)