Hoover UH70821PC, Upright vacuum, Bagless, Black, ETL, Dry, HEPA
Hoover UH70821PC. Product type: Upright vacuum, Dust container type: Bagless, Product color: Black. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Multi cyclonic/filtering. Cord length: 300" (7.62 m)