Hoover logo

Hoover Telios Plus 3.2 L Cylinder vacuum Dry 2300 W Dust bag

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29294
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover Telios Plus 3.2 L Cylinder vacuum Dry 2300 W Dust bag:

Hoover Telios Plus, 2300 W, Cylinder vacuum, Dry, Dust bag, 3.2 L, HEPA

Long summary description Hoover Telios Plus 3.2 L Cylinder vacuum Dry 2300 W Dust bag:

Hoover Telios Plus. Maximum input power: 2300 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3.2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 77 dB. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.