Hoover logo

Hoover TSP 2001 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63052
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hoover TSP 2001 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless:

Hoover TSP 2001, 2000 W, Cylinder vacuum, Dry, Bagless, 1.7 L, HEPA

Long summary description Hoover TSP 2001 vacuum 1.7 L Cylinder vacuum Dry 2000 W Bagless:

Hoover TSP 2001. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.7 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 82 dB. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.