Hoover logo

Hoover Purepower TPP 2321 3.5 L Cylinder vacuum Dry 2300 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40937
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover Purepower TPP 2321 3.5 L Cylinder vacuum Dry 2300 W:

Hoover Purepower TPP 2321, 2300 W, Cylinder vacuum, Dry, 3.5 L, HEPA, Filtering

Long summary description Hoover Purepower TPP 2321 3.5 L Cylinder vacuum Dry 2300 W:

Hoover Purepower TPP 2321. Maximum input power: 2300 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 3.5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 75 dB. Product color: Black, Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.