Hoover logo

Hoover Xarion TAV 1508 1.5 L Cylinder vacuum Dry 1500 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48868
Info modified on:
27 Oct 2023, 10:32:45
Short summary description Hoover Xarion TAV 1508 1.5 L Cylinder vacuum Dry 1500 W:

Hoover Xarion TAV 1508, 1500 W, Cylinder vacuum, Dry, 1.5 L, HEPA, Filtering

Long summary description Hoover Xarion TAV 1508 1.5 L Cylinder vacuum Dry 1500 W:

Hoover Xarion TAV 1508. Maximum input power: 1500 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 1.5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 79 dB. Product color: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.