Hoover SJ144WSR4, Dry&wet, Bagless, Red, Silver, Nickel-Metal Hydride (NiMH), 3.09 lbs (1.4 kg)
Hoover SJ144WSR4. Cleaning type: Dry&wet. Dust container type: Bagless, Product color: Red, Silver. Battery technology: Nickel-Metal Hydride (NiMH). Weight: 3.09 lbs (1.4 kg)